CAP ALUM 820UF 20% 50V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 20%, 50V, RADIAL; Capacitance:820µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Series Name:FC; Product Diameter:18mm; ESR:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEU-FC1H821 | 17T5102 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 820Uf, 20%, 50V, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Single-Layer | |
| Applications | Automotive; Automotive | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |