ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 50V, 20%, RADIAL; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:-RoHS Compliant: Yes
CAP ALUM 22UF 20% 50V RADIAL
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 49W7041 | EEU-FC1H220H |
| Product Name | Aluminum Electrolytic Capacitor, 22Uf, 50V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |
| Capacitance Range | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) |