Al Lytic Cap, Radial FC Series, 105C RoHS Compliant: Yes
CAP ALUM 390UF 20% 25V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 49W6989 | EEU-FC1E391B |
| Product Name | Al Lytic Cap, Radial Fc Series, 105C Rohs Compliant Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Technology | Single-Layer | |
| Applications | Automotive; Automotive |