Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FC1E121H

Description
Win Source Part Number: 1340425-EEU-FC1E121H Category: Capacitors - Aluminum Electrolytic Capacitors Series: FC Package: Tape & Box (TB) Size / Dimension: 0.248" Dia (6.30mm) Applications: Automotive Height - Seated (Max): 0.591" (15.00mm) Standard Package: 2,000 Capacitance: 120 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Lead Spacing: 0.098" (2.50mm) Impedance: 250 mOhms Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEU-FC Product Status: Obsolete Ripple Current @ Low Frequency: 260 mA @ 120 Hz Ripple Current @ High Frequency: 400 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1340425-EEU-FC1E121H Category: Capacitors - Aluminum Electrolytic Capacitors Series: FC Package: Tape & Box (TB) Size / Dimension: 0.248" Dia (6.30mm) Applications: Automotive Height - Seated (Max): 0.591" (15.00mm) Standard Package: 2,000 Capacitance: 120 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Lead Spacing: 0.098" (2.50mm) Impedance: 250 mOhms Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEU-FC Product Status: Obsolete Ripple Current @ Low Frequency: 260 mA @ 120 Hz Ripple Current @ High Frequency: 400 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1340425-EEU-FC1E121H - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1340425-EEU-FC1E121H
Capacitors - Aluminum Electrolytic Capacitors 1340425-EEU-FC1E121H
Win Source Part Number: 1340425-EEU-FC1E121H Category: Capacitors - Aluminum Electrolytic Capacitors Series: FC Package: Tape & Box (TB) Size / Dimension: 0.248" Dia (6.30mm) Applications: Automotive Height - Seated (Max): 0.591" (15.00mm) Standard Package: 2,000 Capacitance: 120 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Lead Spacing: 0.098" (2.50mm) Impedance: 250 mOhms Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEU-FC Product Status: Obsolete Ripple Current @ Low Frequency: 260 mA @ 120 Hz Ripple Current @ High Frequency: 400 mA @ 100 kHz

Win Source Part Number: 1340425-EEU-FC1E121H
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: FC
Package: Tape & Box (TB)
Size / Dimension: 0.248" Dia (6.30mm)
Applications: Automotive
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 2,000
Capacitance: 120 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
Lead Spacing: 0.098" (2.50mm)
Impedance: 250 mOhms
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEU-FC
Product Status: Obsolete
Ripple Current @ Low Frequency: 260 mA @ 120 Hz
Ripple Current @ High Frequency: 400 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
120uF 25V Capacitor
58-EEU-FC1E121H
120uF 25V Capacitor 58-EEU-FC1E121H
120uF 25V Radial Alum Lytic Capacitor, 20% Tol, 250mR ESR Product overview: EEU-FC1E121H from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FC1E121H can be used for catalog matching and distributor lookup.

120uF 25V Radial Alum Lytic Capacitor, 20% Tol, 250mR ESR Product overview: EEU-FC1E121H from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-FC1E121H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-FC1E121H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FC1E121H
Capacitors - Aluminum Electrolytic Capacitors EEU-FC1E121H
CAP ALUM 120UF 20% 25V RADIAL

CAP ALUM 120UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1340425-EEU-FC1E121H 58-EEU-FC1E121H EEU-FC1E121H
Product Name Capacitors - Aluminum Electrolytic Capacitors 120uF 25V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers