Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FC0J392

Description
CAP ALUM 3900UF 20% 6.3V RADIAL
Description
CAP ALUM 3900UF 20% 6.3V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FC0J392 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FC0J392
Capacitors - Aluminum Electrolytic Capacitors EEU-FC0J392
CAP ALUM 3900UF 20% 6.3V RADIAL

CAP ALUM 3900UF 20% 6.3V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor 3900Uf, 6.3V, 20%, Radial; Capacitance Panasonic - 34M5923 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3900Uf, 6.3V, 20%, Radial; Capacitance Panasonic
34M5923
Aluminum Electrolytic Capacitor 3900Uf, 6.3V, 20%, Radial; Capacitance Panasonic 34M5923
ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 6.3V, 20%, RADIAL; Capacitance:3900µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3900UF, 6.3V, 20%, RADIAL; Capacitance:3900µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEU-FC0J392 34M5923
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 3900Uf, 6.3V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers