Al Lytic Cap, Radial EE Series, 105C RoHS Compliant: Yes
CAP ALUM 33UF 20% 450V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 49W6767 | EEU-EE2W330B |
| Product Name | Al Lytic Cap, Radial Ee Series, 105C Rohs Compliant Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose |