Panasonic Aluminum Electrolytic Capacitor, 33Uf, 250V, 20%, Radial; Capacitance Panasonic EEU-EE2E330

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 250V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Series Name:EE; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 250V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Series Name:EE; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 33Uf, 250V, 20%, Radial; Capacitance Panasonic - 39P9902 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 250V, 20%, Radial; Capacitance Panasonic
39P9902
Aluminum Electrolytic Capacitor, 33Uf, 250V, 20%, Radial; Capacitance Panasonic 39P9902
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 250V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Series Name:EE; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 250V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Series Name:EE; Product Diameter:12.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-EE2E330 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-EE2E330
Capacitors - Aluminum Electrolytic Capacitors EEU-EE2E330
CAP ALUM 33UF 20% 250V RADIAL

CAP ALUM 33UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 39P9902 EEU-EE2E330
Product Name Aluminum Electrolytic Capacitor, 33Uf, 250V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers