Panasonic Capacitance Panasonic EEU-EE2D101S.

Description
Capacitance:100µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Lead Spacing:7.5mm; Product Diameter:-; Product Length:-; Product Height:-; Product Range:EE Series; ESR:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
Capacitance:100µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Lead Spacing:7.5mm; Product Diameter:-; Product Length:-; Product Height:-; Product Range:EE Series; ESR:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Panasonic - 29AC5356 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Panasonic
29AC5356
Capacitance Panasonic 29AC5356
Capacitance:100µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Lead Spacing:7.5mm; Product Diameter:-; Product Length:-; Product Height:-; Product Range:EE Series; ESR:-; Qualification:-RoHS Compliant: Yes

Capacitance:100µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Lead Spacing:7.5mm; Product Diameter:-; Product Length:-; Product Height:-; Product Range:EE Series; ESR:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5356
Product Name Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details