Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-ED2V330S

Description
CAP ALUM 33UF 20% 350V RADIAL
Datasheet
Description
CAP ALUM 33UF 20% 350V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-ED2V330S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-ED2V330S
Capacitors - Aluminum Electrolytic Capacitors EEU-ED2V330S
CAP ALUM 33UF 20% 350V RADIAL

CAP ALUM 33UF 20% 350V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 33Uf, 350V, 20%, Radial; Capacitance Panasonic - 96K9473 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 350V, 20%, Radial; Capacitance Panasonic
96K9473
Aluminum Electrolytic Capacitor, 33Uf, 350V, 20%, Radial; Capacitance Panasonic 96K9473
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 350V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 350V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):350V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm; Product Diameter:16mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, Polarized, Aluminum (Wet), 350V, 20% +Tol, 20% -Tol, 33Uf, Through Hole Mount Rohs Compliant Panasonic - 90AJ1181 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, Polarized, Aluminum (Wet), 350V, 20% +Tol, 20% -Tol, 33Uf, Through Hole Mount Rohs Compliant Panasonic
90AJ1181
Aluminum Electrolytic Capacitor, Polarized, Aluminum (Wet), 350V, 20% +Tol, 20% -Tol, 33Uf, Through Hole Mount Rohs Compliant Panasonic 90AJ1181
ALUMINUM ELECTROLYTIC CAPACITOR, POLARIZED, ALUMINUM (WET), 350V, 20% +TOL, 20% -TOL, 33UF, THROUGH HOLE MOUNT ROHS COMPLIANT: YES

ALUMINUM ELECTROLYTIC CAPACITOR, POLARIZED, ALUMINUM (WET), 350V, 20% +TOL, 20% -TOL, 33UF, THROUGH HOLE MOUNT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEU-ED2V330S 96K9473 90AJ1181
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 33Uf, 350V, 20%, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitor, Polarized, Aluminum (Wet), 350V, 20% +Tol, 20% -Tol, 33Uf, Through Hole Mount Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers