Panasonic 47UF 400V Capacitor EEU-ED2G470SB

Description
CAP ALUM 47UF 20% 400V RADIAL Product overview: EEU-ED2G470SB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-ED2G470SB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 47UF 20% 400V RADIAL Product overview: EEU-ED2G470SB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-ED2G470SB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47UF 400V Capacitor
58-EEU-ED2G470SB
47UF 400V Capacitor 58-EEU-ED2G470SB
CAP ALUM 47UF 20% 400V RADIAL Product overview: EEU-ED2G470SB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-ED2G470SB can be used for catalog matching and distributor lookup.

CAP ALUM 47UF 20% 400V RADIAL Product overview: EEU-ED2G470SB from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-ED2G470SB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEU-ED2G470SB - 870177-EEU-ED2G470SB - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEU-ED2G470SB
870177-EEU-ED2G470SB
Aluminum Capacitors - EEU-ED2G470SB 870177-EEU-ED2G470SB
Manufacturer: Panasonic Win Source Part Number: 870177-EEU-ED2G470SB Series: ED-A Operating Temperature Range: -25°C ~ 105°C Features: 47 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - 10000 Hrs @ 105°C Package: Radial, Can Package: Tape & Box (TB) Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020

Manufacturer: Panasonic
Win Source Part Number: 870177-EEU-ED2G470SB
Series: ED-A
Operating Temperature Range: -25°C ~ 105°C
Features: 47 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - 10000 Hrs @ 105°C
Package: Radial, Can
Package: Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-ED2G470SB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-ED2G470SB
Capacitors - Aluminum Electrolytic Capacitors EEU-ED2G470SB
CAP ALUM 47UF 20% 400V RADIAL

CAP ALUM 47UF 20% 400V RADIAL

Supplier's Site
Al Lytic Cap, Radial Ed Series, 105C Rohs Compliant Panasonic - 49W6703 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Ed Series, 105C Rohs Compliant Panasonic
49W6703
Al Lytic Cap, Radial Ed Series, 105C Rohs Compliant Panasonic 49W6703
Al Lytic Cap, Radial ED Series, 105C RoHS Compliant: Yes

Al Lytic Cap, Radial ED Series, 105C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEU-ED2G470SB 870177-EEU-ED2G470SB EEU-ED2G470SB 49W6703
Product Name 47UF 400V Capacitor Aluminum Capacitors - EEU-ED2G470SB Capacitors - Aluminum Electrolytic Capacitors Al Lytic Cap, Radial Ed Series, 105C Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers