Panasonic 100UF 250V Capacitor EEU-ED2E101

Description
CAP ALUM 100UF 20% 250V RADIAL Product overview: EEU-ED2E101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-ED2E101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 100UF 20% 250V RADIAL Product overview: EEU-ED2E101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-ED2E101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100UF 250V Capacitor
58-EEU-ED2E101
100UF 250V Capacitor 58-EEU-ED2E101
CAP ALUM 100UF 20% 250V RADIAL Product overview: EEU-ED2E101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-ED2E101 can be used for catalog matching and distributor lookup.

CAP ALUM 100UF 20% 250V RADIAL Product overview: EEU-ED2E101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-ED2E101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers Package: NI-880XS-6 Product Status: Active Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 6000 Hrs @ 105°C Operating Temperature: -40°C ~ 85°C Polarization: Either

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Analog Multipliers, Dividers
Package: NI-880XS-6
Product Status: Active
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 6000 Hrs @ 105°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either

Buy Now Datasheet
Al Lytic Cap, Radial Ed Series, 105C Rohs Compliant Panasonic - 55W9302 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Ed Series, 105C Rohs Compliant Panasonic
55W9302
Al Lytic Cap, Radial Ed Series, 105C Rohs Compliant Panasonic 55W9302
Al Lytic Cap, Radial ED Series, 105C RoHS Compliant: Yes

Al Lytic Cap, Radial ED Series, 105C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-ED2E101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-ED2E101
Capacitors - Aluminum Electrolytic Capacitors EEU-ED2E101
CAP ALUM 100UF 20% 250V RADIAL

CAP ALUM 100UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEU-ED2E101 55W9302 EEU-ED2E101
Product Name 100UF 250V Capacitor Integrated Circuits (ICs) - Linear - Analog Multipliers, Dividers Al Lytic Cap, Radial Ed Series, 105C Rohs Compliant Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 0.2200 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1733449 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details