Panasonic 330uF 200V Capacitor EEU-ED2D331

Description
330uF 200V Radial Aluminum Electrolytic Capacitor Product overview: EEU-ED2D331 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-ED2D331 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 200V Radial Aluminum Electrolytic Capacitor Product overview: EEU-ED2D331 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-ED2D331 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 200V Capacitor
58-EEU-ED2D331
330uF 200V Capacitor 58-EEU-ED2D331
330uF 200V Radial Aluminum Electrolytic Capacitor Product overview: EEU-ED2D331 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-ED2D331 can be used for catalog matching and distributor lookup.

330uF 200V Radial Aluminum Electrolytic Capacitor Product overview: EEU-ED2D331 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-ED2D331 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-ED2D331 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-ED2D331
Capacitors - Aluminum Electrolytic Capacitors EEU-ED2D331
CAP ALUM 330UF 20% 200V RADIAL

CAP ALUM 330UF 20% 200V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 330Uf, 200V, 20%, Radial; Capacitance Panasonic - 96K9455 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 200V, 20%, Radial; Capacitance Panasonic
96K9455
Aluminum Electrolytic Capacitor, 330Uf, 200V, 20%, Radial; Capacitance Panasonic 96K9455
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 200V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 200V, 20%, RADIAL; Capacitance:330µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEU-ED2D331 EEU-ED2D331 96K9455
Product Name 330uF 200V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 330Uf, 200V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminium Capacitors - 1713194 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details