Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-EB2W100B

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1329081-EEU-EB2W100B Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.492" Dia (12.50mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 500 Mounting: Through Hole Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -25°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEUEB2W100B,EEU-EB2W 100B-ND,P19622TR-ND, P19622TB,P19622TR,P1 9622CT,Q1560580 Base Product Number: EEU-EB RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 155 mA @ 120 Hz Ripple Current @ High Frequency: 310 mA @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1329081-EEU-EB2W100B Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.492" Dia (12.50mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 500 Mounting: Through Hole Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -25°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEUEB2W100B,EEU-EB2W 100B-ND,P19622TR-ND, P19622TB,P19622TR,P1 9622CT,Q1560580 Base Product Number: EEU-EB RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 155 mA @ 120 Hz Ripple Current @ High Frequency: 310 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1329081-EEU-EB2W100B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1329081-EEU-EB2W100B
Capacitors - Aluminum Electrolytic Capacitors 1329081-EEU-EB2W100B
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1329081-EEU-EB2W100B Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Cut Tape (CT),Tape & Box (TB) Size / Dimension: 0.492" Dia (12.50mm) Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 500 Mounting: Through Hole Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 450 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -25°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEUEB2W100B,EEU-EB2W 100B-ND,P19622TR-ND, P19622TB,P19622TR,P1 9622CT,Q1560580 Base Product Number: EEU-EB RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 155 mA @ 120 Hz Ripple Current @ High Frequency: 310 mA @ 100 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1329081-EEU-EB2W100B
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Cut Tape (CT),Tape & Box (TB)
Size / Dimension: 0.492" Dia (12.50mm)
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 500
Mounting: Through Hole
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -25°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEUEB2W100B,EEU-EB2W100B-ND,P19622TR-ND,P19622TB,P19622TR,P19622CT,Q1560580
Base Product Number: EEU-EB
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 155 mA @ 120 Hz
Ripple Current @ High Frequency: 310 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
10UF 450V Capacitor
58-EEU-EB2W100B
10UF 450V Capacitor 58-EEU-EB2W100B
CAP ALUM 10UF 20% 450V RADIAL Product overview: EEU-EB2W100B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB2W100B can be used for catalog matching and distributor lookup.

CAP ALUM 10UF 20% 450V RADIAL Product overview: EEU-EB2W100B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB2W100B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-EB2W100B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-EB2W100B
Capacitors - Aluminum Electrolytic Capacitors EEU-EB2W100B
CAP ALUM 10UF 20% 450V RADIAL

CAP ALUM 10UF 20% 450V RADIAL

Supplier's Site
Al Lytic Cap, Radial Eb Series, 105C Rohs Compliant Panasonic - 49W6650 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Eb Series, 105C Rohs Compliant Panasonic
49W6650
Al Lytic Cap, Radial Eb Series, 105C Rohs Compliant Panasonic 49W6650
Al Lytic Cap, Radial EB Series, 105C RoHS Compliant: Yes

Al Lytic Cap, Radial EB Series, 105C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1329081-EEU-EB2W100B 58-EEU-EB2W100B EEU-EB2W100B 49W6650
Product Name Capacitors - Aluminum Electrolytic Capacitors 10UF 450V Capacitor Capacitors - Aluminum Electrolytic Capacitors Al Lytic Cap, Radial Eb Series, 105C Rohs Compliant Panasonic
RoHS Compliant Yes Yes Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100182GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701019 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details