Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-EB2D221

Description
CAP ALUM 220UF 20% 200V RADIAL
Datasheet
Description
CAP ALUM 220UF 20% 200V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-EB2D221 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-EB2D221
Capacitors - Aluminum Electrolytic Capacitors EEU-EB2D221
CAP ALUM 220UF 20% 200V RADIAL

CAP ALUM 220UF 20% 200V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - EEU-EB2D221 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEU-EB2D221
Aluminum Electrolytic Capacitors EEU-EB2D221
CAP ALUM 220UF 20% 200V RADIAL

CAP ALUM 220UF 20% 200V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 200V, 20%, Radial; Capacitance Panasonic - 49W6596 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 200V, 20%, Radial; Capacitance Panasonic
49W6596
Aluminum Electrolytic Capacitor, 220Uf, 200V, 20%, Radial; Capacitance Panasonic 49W6596
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 200V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 200V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site
Cap 220Uf 200Vdc 20% 18 X 31.5Mm Rdl 7.5Mm 1690Ma 5000 Hr Rohs Compliant Panasonic - 38AH8041 - Newark, An Avnet Company
Chicago, IL, United States
Cap 220Uf 200Vdc 20% 18 X 31.5Mm Rdl 7.5Mm 1690Ma 5000 Hr Rohs Compliant Panasonic
38AH8041
Cap 220Uf 200Vdc 20% 18 X 31.5Mm Rdl 7.5Mm 1690Ma 5000 Hr Rohs Compliant Panasonic 38AH8041
CAP 220UF 200VDC 20% 18 X 31.5MM RDL 7.5MM 1690MA 5000 HR ROHS COMPLIANT: YES

CAP 220UF 200VDC 20% 18 X 31.5MM RDL 7.5MM 1690MA 5000 HR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEU-EB2D221 EEU-EB2D221 49W6596 38AH8041
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 200V, 20%, Radial; Capacitance Panasonic Cap 220Uf 200Vdc 20% 18 X 31.5Mm Rdl 7.5Mm 1690Ma 5000 Hr Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Technology Single-Layer Film Capacitors
Applications General Purpose; General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Film Paper Film Capacitors - 104PSB122K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details