CAP ALUM 47UF 20% 50V RADIAL
Al Lytic Cap, Radial EB series, 105C RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEU-EB1H470SB | 49W6515 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Al Lytic Cap, Radial Eb Series, 105C Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized |