Panasonic 47uF 50V Capacitor EEU-EB1H470S

Description
47uF 50V Radial Aluminum Electrolytic Capacitor Product overview: EEU-EB1H470S from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB1H470S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 50V Radial Aluminum Electrolytic Capacitor Product overview: EEU-EB1H470S from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB1H470S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 50V Capacitor
58-EEU-EB1H470S
47uF 50V Capacitor 58-EEU-EB1H470S
47uF 50V Radial Aluminum Electrolytic Capacitor Product overview: EEU-EB1H470S from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB1H470S can be used for catalog matching and distributor lookup.

47uF 50V Radial Aluminum Electrolytic Capacitor Product overview: EEU-EB1H470S from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEU-EB1H470S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEU-EB1H470S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-EB1H470S
Capacitors - Aluminum Electrolytic Capacitors EEU-EB1H470S
CAP ALUM 47UF 20% 50V RADIAL

CAP ALUM 47UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 20%, 50V, Radial; Capacitance Panasonic - 83T7029 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 20%, 50V, Radial; Capacitance Panasonic
83T7029
Aluminum Electrolytic Capacitor, 47Uf, 20%, 50V, Radial; Capacitance Panasonic 83T7029
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 50V, RADIAL; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 50V, RADIAL; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEU-EB1H470S EEU-EB1H470S 83T7029
Product Name 47uF 50V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 47Uf, 20%, 50V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers