Panasonic 22UF 35V Capacitor EEJ-L1VD226R

Description
CAP TANT 22UF 20% 35V 2917 Product overview: EEJ-L1VD226R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-EEJ-L1VD226R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP TANT 22UF 20% 35V 2917 Product overview: EEJ-L1VD226R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-EEJ-L1VD226R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22UF 35V Capacitor - 59-EEJ-L1VD226R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UF 35V Capacitor
59-EEJ-L1VD226R
22UF 35V Capacitor 59-EEJ-L1VD226R
CAP TANT 22UF 20% 35V 2917 Product overview: EEJ-L1VD226R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-EEJ-L1VD226R can be used for catalog matching and distributor lookup.

CAP TANT 22UF 20% 35V 2917 Product overview: EEJ-L1VD226R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-EEJ-L1VD226R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1178024-EEJ-L1VD226R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1178024-EEJ-L1VD226R
Capacitors - Tantalum Capacitors 1178024-EEJ-L1VD226R
Win Source Part Number: 1178024-EEJ-L1VD226R Category: Capacitors>Tantalum Capacitors Series: TEL Type: Molded Features: General Purpose Package: Tape & Reel (TR),Cut Tape (CT) Height - Seated (Max): 0.118" (3.00mm) Standard Package: 750 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 300mOhm Manufacturer Size Code: D Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): EEJL1VD226R; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.21.0050 Mfr: Panasonic Electronic Components Other Names: EEJL1VD226R,P11302TR ,P11302CT,Q1603560 Base Product Number: EEJ-L1 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1178024-EEJ-L1VD226R
Category: Capacitors>Tantalum Capacitors
Series: TEL
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR),Cut Tape (CT)
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 750
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 300mOhm
Manufacturer Size Code: D
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): EEJL1VD226R;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.21.0050
Mfr: Panasonic Electronic Components
Other Names: EEJL1VD226R,P11302TR,P11302CT,Q1603560
Base Product Number: EEJ-L1
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Capacitors - Tantalum Capacitors - EEJ-L1VD226R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
EEJ-L1VD226R
Capacitors - Tantalum Capacitors EEJ-L1VD226R
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 59-EEJ-L1VD226R 1178024-EEJ-L1VD226R EEJ-L1VD226R
Product Name 22UF 35V Capacitor Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 22 microF 22 microF 22 microF
WVDC 35 volts 35 volts 35 volts
WVAC 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Tantalum Capacitors - TAC105K020P01-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers