Panasonic EEHZS1J101V Polymer Capacitor
Panasonic EEHZS1J101V Polymer Capacitor
Panasonic EEHZS1J101V Polymer Capacitor
63V ㊣20% 100uF SMD,D10xL13.1mm Hybrid Aluminum Electrolytic Capacitors ROHS
CAP, 100UF, 63V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2105956P | 2105956 | EEHZS1J101V | 75AH9015 |
| Product Name | Polymer Capacitors | Polymer Capacitors | Capacitors | Cap, 100Uf, 63V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Operating Temperature | 125 C (257 F) | |||
| Electrostatic Capacitors | Hybrid | Hybrid | ||
| Capacitance Range | 100 microF |