Panasonic EEHZS1E471P Polymer Capacitor
Panasonic EEHZS1E471P Polymer Capacitor
Panasonic EEHZS1E471P Polymer Capacitor
25V ㊣20% 470uF Hybrid Aluminum Electrolytic Capacitors ROHS
CAP, 470UF, 25V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2105944 | 2105945P | EEHZS1E471P | 75AH9010 |
| Product Name | Polymer Capacitors | Polymer Capacitors | Capacitors | Cap, 470Uf, 25V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Electrostatic Capacitors | Hybrid | Hybrid | ||
| Operating Temperature | 125 C (257 F) |