Panasonic Polymer Capacitors EEHZK1V331P

Description
Panasonic EEHZK1V331P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZK1V331P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 1311963P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1311963P
Polymer Capacitors 1311963P
Panasonic EEHZK1V331P Polymer Capacitor

Panasonic EEHZK1V331P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1311963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1311963
Polymer Capacitors 1311963
Panasonic EEHZK1V331P Polymer Capacitor

Panasonic EEHZK1V331P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1723820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1723820
Polymer Capacitors 1723820
Panasonic EEHZK1V331P Polymer Capacitor

Panasonic EEHZK1V331P Polymer Capacitor

Supplier's Site
Cap, Alu Elec, Aec-Q200, 330Uf, Rad Can; Capacitance Panasonic - 06AC4016 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 330Uf, Rad Can; Capacitance Panasonic
06AC4016
Cap, Alu Elec, Aec-Q200, 330Uf, Rad Can; Capacitance Panasonic 06AC4016
CAP, ALU ELEC, AEC-Q200, 330UF, RAD CAN; Capacitance:330 F; Voltage Rating:35V; Product Range:ZK Series; AE Capacitor Case:Radial Can - SMD; Packaging:Cut Tape; Operating Temperature Min:-55 C; Operating Temperature Max:125 C; RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 330UF, RAD CAN; Capacitance:330 F; Voltage Rating:35V; Product Range:ZK Series; AE Capacitor Case:Radial Can - SMD; Packaging:Cut Tape; Operating Temperature Min:-55 C; Operating Temperature Max:125 C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic - 68AH0008 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
68AH0008
Cap, 330Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic 68AH0008
CAP, 330UF, 35V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

CAP, 330UF, 35V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
EEHZK1V331P
Capacitors >> Solid Capacitors EEHZK1V331P
35V 330uF Hybrid ±20% 20mΩ 420mA@100Hz SMD,D10xL10.2mm Solid Capacitors ROHS

35V 330uF Hybrid ±20% 20mΩ 420mA@100Hz SMD,D10xL10.2mm Solid Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1311963P 1311963 06AC4016 68AH0008 EEHZK1V331P
Product Name Polymer Capacitors Polymer Capacitors Cap, Alu Elec, Aec-Q200, 330Uf, Rad Can; Capacitance Panasonic Cap, 330Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic Capacitors >> Solid Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 330 microF 3.30E8 microF 330 microF
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Polymer Capacitor - 157XMPL6R3MG28H - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers