Panasonic Capacitors EEHZK1E271P

Description
25V ㊣20% 270uF SMD,D8xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet
Description
25V ㊣20% 270uF SMD,D8xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEHZK1E271P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZK1E271P
Capacitors EEHZK1E271P
25V ㊣20% 270uF SMD,D8xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

25V ㊣20% 270uF SMD,D8xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 270Uf, Rad Can; Capacitance Panasonic - 06AC4009 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 270Uf, Rad Can; Capacitance Panasonic
06AC4009
Cap, Alu Elec, Aec-Q200, 270Uf, Rad Can; Capacitance Panasonic 06AC4009
CAP, ALU ELEC, AEC-Q200, 270UF, RAD CAN; Capacitance:270 F; Voltage Rating:25V; Product Range:ZK Series; AE Capacitor Case:Radial Can - SMD; Packaging:Cut Tape; Operating Temperature Min:-55 C; Operating Temperature Max:125 C; RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 270UF, RAD CAN; Capacitance:270 F; Voltage Rating:25V; Product Range:ZK Series; AE Capacitor Case:Radial Can - SMD; Packaging:Cut Tape; Operating Temperature Min:-55 C; Operating Temperature Max:125 C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEHZK1E271P 06AC4009
Product Name Capacitors Cap, Alu Elec, Aec-Q200, 270Uf, Rad Can; Capacitance Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-1971-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers