Aluminum Electrolytic Capacitor, Aluminum (solid Polymer), Product overview: EEHZK1E101UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEHZK1E101UP can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Category: Capacitors Aluminum - Polymer Capacitors
Series: ZKU
Type: Hybrid
Package: Tape & Reel (TR) Cut Tape (CT)
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 125°C
Applications: Automotive
Size / Dimension: 0.248" Dia (6.30mm)
25V ㊣20% 100uF SMD,D6.3xL5.8mm Hybrid Aluminum Electrolytic Capacitors ROHS
CAP, 100UF, 25VDC, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEHZK1E101UP | EEHZK1E101UP | 34AH0651 | |
| Product Name | Capacitor | Capacitors Aluminum - Polymer Capacitors | Capacitors | Cap, 100Uf, 25Vdc, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | |||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Technology | Film Capacitors |