CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Voltage Rating:35V; Product Range:ZE Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:2000 hours @ 145°C; RoHS Compliant: Yes
35V ㊣20% 270uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 72AC5655 | EEHZE1V271V |
| Product Name | Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic | Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Capacitance Range | 270 microF | |
| Capacitance Tolerance | 20 (+/- %) |