Panasonic Polymer Capacitors EEHZC1V271P

Description
Panasonic EEHZC1V271P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZC1V271P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7581089P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581089P
Polymer Capacitors 7581089P
Panasonic EEHZC1V271P Polymer Capacitor

Panasonic EEHZC1V271P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7581089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581089
Polymer Capacitors 7581089
Panasonic EEHZC1V271P Polymer Capacitor

Panasonic EEHZC1V271P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1035159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1035159
Polymer Capacitors 1035159
Panasonic EEHZC1V271P Polymer Capacitor

Panasonic EEHZC1V271P Polymer Capacitor

Supplier's Site
Capacitors - EEHZC1V271P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZC1V271P
Capacitors EEHZC1V271P
35V ㊣20% 270uF SMD,D10xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

35V ㊣20% 270uF SMD,D10xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, 270Μf, 35V, 20%, Radial; Capacitance Panasonic - 62W7390 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 35V, 20%, Radial; Capacitance Panasonic
62W7390
Cap, 270Μf, 35V, 20%, Radial; Capacitance Panasonic 62W7390
CAP, 270µF, 35V, 20%, RADIAL; Capacitance:270µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

CAP, 270µF, 35V, 20%, RADIAL; Capacitance:270µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
EEHZC1V271P
Capacitors >> Solid Capacitors EEHZC1V271P
35V 270uF Hybrid ±20% 20mΩ 300mA@100Hz SMD,D10xL10.2mm Solid Capacitors ROHS

35V 270uF Hybrid ±20% 20mΩ 300mA@100Hz SMD,D10xL10.2mm Solid Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7581089P 7581089 EEHZC1V271P 62W7390 EEHZC1V271P
Product Name Polymer Capacitors Polymer Capacitors Capacitors Cap, 270Μf, 35V, 20%, Radial; Capacitance Panasonic Capacitors >> Solid Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 270 microF 270 microF 270 microF
Features Polarized
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH2R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details