Panasonic Cap, 22Μf, 35V, 20%, Radial; Capacitance Panasonic EEHZC1V220R

Description
CAP, 22µF, 35V, 20%, RADIAL; Capacitance:22µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.1ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 22µF, 35V, 20%, RADIAL; Capacitance:22µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.1ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Μf, 35V, 20%, Radial; Capacitance Panasonic - 62W7389 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 35V, 20%, Radial; Capacitance Panasonic
62W7389
Cap, 22Μf, 35V, 20%, Radial; Capacitance Panasonic 62W7389
CAP, 22µF, 35V, 20%, RADIAL; Capacitance:22µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.1ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating TemperatureRoHS Compliant: Yes

CAP, 22µF, 35V, 20%, RADIAL; Capacitance:22µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.1ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W7389
Product Name Cap, 22Μf, 35V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
Capacitance Range 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details