Panasonic Cap, 150Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic EEHZC1V151V

Description
CAP, 150UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 150UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 150Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC5652 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC5652
Cap, 150Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC5652
CAP, 150UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes

CAP, 150UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:150µF; Voltage Rating:35V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEHZC1V151V - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZC1V151V
Capacitors EEHZC1V151V
35V ㊣20% 150uF SMD,D8xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

35V ㊣20% 150uF SMD,D8xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 72AC5652 EEHZC1V151V
Product Name Cap, 150Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic Capacitors
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 150 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - C17CF2R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details