Panasonic Polymer Capacitors EEHZC1K470P

Description
Panasonic EEHZC1K470P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZC1K470P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 1793424 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1793424
Polymer Capacitors 1793424
Panasonic EEHZC1K470P Polymer Capacitor

Panasonic EEHZC1K470P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1793571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1793571
Polymer Capacitors 1793571
Panasonic EEHZC1K470P Polymer Capacitor

Panasonic EEHZC1K470P Polymer Capacitor

Supplier's Site
Cap, Alu Elec, Aec-Q200, 47Uf, 80V, Smd; Capacitance Panasonic - 47AC4860 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 47Uf, 80V, Smd; Capacitance Panasonic
47AC4860
Cap, Alu Elec, Aec-Q200, 47Uf, 80V, Smd; Capacitance Panasonic 47AC4860
CAP, ALU ELEC, AEC-Q200, 47UF, 80V, SMD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.036ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 47UF, 80V, SMD; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.036ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
EEHZC1K470P
Capacitors >> Solid Capacitors EEHZC1K470P
80V 47uF Hybrid ±20% 36mΩ 204mA@100Hz SMD,D10xL10.2mm Solid Capacitors ROHS

80V 47uF Hybrid ±20% 36mΩ 204mA@100Hz SMD,D10xL10.2mm Solid Capacitors ROHS

Supplier's Site Datasheet
Capacitors - EEHZC1K470P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZC1K470P
Capacitors EEHZC1K470P
80V ㊣20% 47uF SMD,D10xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

80V ㊣20% 47uF SMD,D10xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1793424 47AC4860 EEHZC1K470P EEHZC1K470P
Product Name Polymer Capacitors Cap, Alu Elec, Aec-Q200, 47Uf, 80V, Smd; Capacitance Panasonic Capacitors >> Solid Capacitors Capacitors
Applications Automotive
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Hybrid
Capacitance Type Fixed Fixed Fixed
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PSB700K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details