Panasonic Aluminium Capacitors EEHZC1J680V

Description
Hybrid Cap 63V
Request a Quote Datasheet
Description
Hybrid Cap 63V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 665158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
665158
Aluminium Capacitors 665158
Hybrid Cap 63V

Hybrid Cap 63V

Supplier's Site
Cap, 68Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC5649 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC5649
Cap, 68Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC5649
CAP, 68UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:68µF; Voltage Rating:63V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

CAP, 68UF, 63V, ALU ELEC, HYBRID, SMD; Capacitance:68µF; Voltage Rating:63V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEHZC1J680V - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZC1J680V
Capacitors EEHZC1J680V
63V ㊣20% 68uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

63V ㊣20% 68uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 665158 72AC5649 EEHZC1J680V
Product Name Aluminium Capacitors Cap, 68Uf, 63V, Alu Elec, Hybrid, Smd; Capacitance Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH0R8C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details