Panasonic Capacitors EEHZC1J220XP

Description
63V ㊣20% 22uF SMD,D6.3xL7.7mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet
Description
63V ㊣20% 22uF SMD,D6.3xL7.7mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors EEHZC1J220XP
63V ㊣20% 22uF SMD,D6.3xL7.7mm Hybrid Aluminum Electrolytic Capacitors ROHS

63V ㊣20% 22uF SMD,D6.3xL7.7mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, 22Μf, 63V, 20%, Radial; Capacitance Panasonic - 62W7385 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 63V, 20%, Radial; Capacitance Panasonic
62W7385
Cap, 22Μf, 63V, 20%, Radial; Capacitance Panasonic 62W7385
CAP, 22µF, 63V, 20%, RADIAL; Capacitance:22µF; Voltage Rating:63V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

CAP, 22µF, 63V, 20%, RADIAL; Capacitance:22µF; Voltage Rating:63V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEHZC1J220XP 62W7385
Product Name Capacitors Cap, 22Μf, 63V, 20%, Radial; Capacitance Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Polymer - 226XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details