Panasonic Polymer Capacitors EEHZC1J100P

Description
Panasonic EEHZC1J100P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZC1J100P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7581102P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581102P
Polymer Capacitors 7581102P
Panasonic EEHZC1J100P Polymer Capacitor

Panasonic EEHZC1J100P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7581102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581102
Polymer Capacitors 7581102
Panasonic EEHZC1J100P Polymer Capacitor

Panasonic EEHZC1J100P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1035182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1035182
Polymer Capacitors 1035182
Panasonic EEHZC1J100P Polymer Capacitor

Panasonic EEHZC1J100P Polymer Capacitor

Supplier's Site
Capacitors - EEHZC1J100P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZC1J100P
Capacitors EEHZC1J100P
63V ㊣20% 10uF SMD,D6.3xL6.1mm Hybrid Aluminum Electrolytic Capacitors ROHS

63V ㊣20% 10uF SMD,D6.3xL6.1mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, 10Μf, 63V, 20%, Radial; Capacitance Panasonic - 62W7384 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 63V, 20%, Radial; Capacitance Panasonic
62W7384
Cap, 10Μf, 63V, 20%, Radial; Capacitance Panasonic 62W7384
CAP, 10µF, 63V, 20%, RADIAL; Capacitance:10µF; Voltage Rating:63V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.12ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

CAP, 10µF, 63V, 20%, RADIAL; Capacitance:10µF; Voltage Rating:63V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.12ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7581102P 7581102 EEHZC1J100P 62W7384
Product Name Polymer Capacitors Polymer Capacitors Capacitors Cap, 10Μf, 63V, 20%, Radial; Capacitance Panasonic
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 10 microF 10 microF
Features Polarized
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF1R0C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details