Panasonic Polymer Capacitors EEHZC1H220P

Description
Panasonic EEHZC1H220P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZC1H220P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7581086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581086
Polymer Capacitors 7581086
Panasonic EEHZC1H220P Polymer Capacitor

Panasonic EEHZC1H220P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7581086P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581086P
Polymer Capacitors 7581086P
Panasonic EEHZC1H220P Polymer Capacitor

Panasonic EEHZC1H220P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1035162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1035162
Polymer Capacitors 1035162
Panasonic EEHZC1H220P Polymer Capacitor

Panasonic EEHZC1H220P Polymer Capacitor

Supplier's Site
Cap, 22Μf, 50V, 20%, Radial; Capacitance Panasonic - 62W7381 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 50V, 20%, Radial; Capacitance Panasonic
62W7381
Cap, 22Μf, 50V, 20%, Radial; Capacitance Panasonic 62W7381
CAP, 22µF, 50V, 20%, RADIAL; Capacitance:22µF; Voltage Rating:50V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

CAP, 22µF, 50V, 20%, RADIAL; Capacitance:22µF; Voltage Rating:50V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 22Μf, 50V, 20% Rohs Compliant Panasonic - 47AC4855 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 50V, 20% Rohs Compliant Panasonic
47AC4855
Cap, 22Μf, 50V, 20% Rohs Compliant Panasonic 47AC4855
CAP, 22µF, 50V, 20% ROHS COMPLIANT: YES

CAP, 22µF, 50V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7581086 7581086P 62W7381 47AC4855
Product Name Polymer Capacitors Polymer Capacitors Cap, 22Μf, 50V, 20%, Radial; Capacitance Panasonic Cap, 22Μf, 50V, 20% Rohs Compliant Panasonic
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 22 microF 22 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Aluminium Capacitors - 1701151 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 226XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers