Panasonic Polymer Capacitors EEHZC1H121P

Description
Panasonic EEHZC1H121P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZC1H121P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 1799287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1799287
Polymer Capacitors 1799287
Panasonic EEHZC1H121P Polymer Capacitor

Panasonic EEHZC1H121P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1793417 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1793417
Polymer Capacitors 1793417
Panasonic EEHZC1H121P Polymer Capacitor

Panasonic EEHZC1H121P Polymer Capacitor

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
EEHZC1H121P
Capacitors >> Solid Capacitors EEHZC1H121P
50V 120uF Hybrid ±20% 28mΩ 240mA@100Hz SMD,D10xL10.2mm Solid Capacitors ROHS

50V 120uF Hybrid ±20% 28mΩ 240mA@100Hz SMD,D10xL10.2mm Solid Capacitors ROHS

Supplier's Site Datasheet
Capacitors - EEHZC1H121P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZC1H121P
Capacitors EEHZC1H121P
㊣20% 50V 120uF SMD,D10xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

㊣20% 50V 120uF SMD,D10xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, Alu Elec, Aec-Q200, 120Uf, 50V, Smd; Capacitance Panasonic - 47AC4854 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 120Uf, 50V, Smd; Capacitance Panasonic
47AC4854
Cap, Alu Elec, Aec-Q200, 120Uf, 50V, Smd; Capacitance Panasonic 47AC4854
CAP, ALU ELEC, AEC-Q200, 120UF, 50V, SMD; Capacitance:120µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 120UF, 50V, SMD; Capacitance:120µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 120Uf, 50V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic - 66AH5720 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Uf, 50V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
66AH5720
Cap, 120Uf, 50V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic 66AH5720
CAP, 120UF, 50V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

CAP, 120UF, 50V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1799287 EEHZC1H121P EEHZC1H121P 47AC4854 66AH5720
Product Name Polymer Capacitors Capacitors >> Solid Capacitors Capacitors Cap, Alu Elec, Aec-Q200, 120Uf, 50V, Smd; Capacitance Panasonic Cap, 120Uf, 50V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
Applications Automotive
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Hybrid
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908696P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Film Paper Film Capacitors - 104HC2102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers