Panasonic Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic EEHZC1H101V

Description
CAP, 100UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:100µF; Voltage Rating:50V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 100UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:100µF; Voltage Rating:50V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC5647 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC5647
Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC5647
CAP, 100UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:100µF; Voltage Rating:50V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes

CAP, 100UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:100µF; Voltage Rating:50V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:4000 hours @ 125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5647
Product Name Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 336SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers