Panasonic Polymer Capacitors EEHZC1H101P

Description
Panasonic EEHZC1H101P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZC1H101P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7581092P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581092P
Polymer Capacitors 7581092P
Panasonic EEHZC1H101P Polymer Capacitor

Panasonic EEHZC1H101P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7581092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581092
Polymer Capacitors 7581092
Panasonic EEHZC1H101P Polymer Capacitor

Panasonic EEHZC1H101P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1035160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1035160
Polymer Capacitors 1035160
Panasonic EEHZC1H101P Polymer Capacitor

Panasonic EEHZC1H101P Polymer Capacitor

Supplier's Site
Cap, Alu Elec, Aec-Q200, 100Uf, 50V; Capacitance Panasonic - 17AC6851 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Aec-Q200, 100Uf, 50V; Capacitance Panasonic
17AC6851
Cap, Alu Elec, Aec-Q200, 100Uf, 50V; Capacitance Panasonic 17AC6851
CAP, ALU ELEC, AEC-Q200, 100UF, 50V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, ALU ELEC, AEC-Q200, 100UF, 50V; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 50V, 20%, Radial; Capacitance Panasonic - 62W7380 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 50V, 20%, Radial; Capacitance Panasonic
62W7380
Cap, 100Μf, 50V, 20%, Radial; Capacitance Panasonic 62W7380
CAP, 100µF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:50V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

CAP, 100µF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage Rating:50V; Product Range:ZC Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:4000 hours @ 125°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
EEHZC1H101P
Capacitors >> Solid Capacitors EEHZC1H101P
50V 100uF Hybrid ±20% 28mΩ 240mA@100Hz SMD,D10xL10.2mm Solid Capacitors ROHS

50V 100uF Hybrid ±20% 28mΩ 240mA@100Hz SMD,D10xL10.2mm Solid Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7581092P 7581092 17AC6851 62W7380 EEHZC1H101P
Product Name Polymer Capacitors Polymer Capacitors Cap, Alu Elec, Aec-Q200, 100Uf, 50V; Capacitance Panasonic Cap, 100Μf, 50V, 20%, Radial; Capacitance Panasonic Capacitors >> Solid Capacitors
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Features Polarized
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 135LC3600KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers