Panasonic EEHZA1V680XP Polymer Capacitor
Panasonic EEHZA1V680XP Polymer Capacitor
Panasonic EEHZA1V680XP Polymer Capacitor
35V 68uF Hybrid ±20% 35mΩ 300mA@100Hz SMD,D6.3xL7.7mm Solid Capacitors ROHS
CAP, 68µF, 35V, 20%, RADIAL; Capacitance:68µF; Voltage Rating:35V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes
CAP, 68µF, 35V, 20% ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7581250 | 7581250P | EEHZA1V680XP | 62W7373 | 08AC2648 |
| Product Name | Polymer Capacitors | Polymer Capacitors | Capacitors >> Solid Capacitors | Cap, 68Μf, 35V, 20%, Radial; Capacitance Panasonic | Cap, 68Μf, 35V, 20% Rohs Compliant Panasonic |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes |
| Features | Polarized | ||||
| Electrostatic Capacitors | Hybrid | Hybrid | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | ||
| Capacitance Type | Fixed | Fixed | Fixed |