Panasonic Capacitors EEHZA1V271V

Description
35V ㊣20% 270uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet
Description
35V ㊣20% 270uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEHZA1V271V - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZA1V271V
Capacitors EEHZA1V271V
35V ㊣20% 270uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

35V ㊣20% 270uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC5646 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC5646
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC5646
CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Voltage Rating:35V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:10000 hours @ 105°C; RoHS Compliant: Yes

CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Voltage Rating:35V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:10000 hours @ 105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic - 65AH6360 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
65AH6360
Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic 65AH6360
CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

CAP, 270UF, 35V, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEHZA1V271V 72AC5646 65AH6360
Product Name Capacitors Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic Cap, 270Uf, 35V, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Configuration / Form Factor Chip Capacitor
Capacitance Range 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C253T040CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25000 microF
View Details
4 suppliers