Panasonic Cap, 27Μf, 35V, 20%, Radial; Capacitance Panasonic EEHZA1V270P

Description
CAP, 27µF, 35V, 20%, RADIAL; Capacitance:27µF; Voltage Rating:35V; Product Range:-; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 27µF, 35V, 20%, RADIAL; Capacitance:27µF; Voltage Rating:35V; Product Range:-; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 27Μf, 35V, 20%, Radial; Capacitance Panasonic - 83AC0753 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 27Μf, 35V, 20%, Radial; Capacitance Panasonic
83AC0753
Cap, 27Μf, 35V, 20%, Radial; Capacitance Panasonic 83AC0753
CAP, 27µF, 35V, 20%, RADIAL; Capacitance:27µF; Voltage Rating:35V; Product Range:-; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

CAP, 27µF, 35V, 20%, RADIAL; Capacitance:27µF; Voltage Rating:35V; Product Range:-; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 83AC0753
Product Name Cap, 27Μf, 35V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 27 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 157SML035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details