Panasonic Capacitors EEHZA1V221V

Description
35V ㊣20% 220uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet
Description
35V ㊣20% 220uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEHZA1V221V - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZA1V221V
Capacitors EEHZA1V221V
35V ㊣20% 220uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

35V ㊣20% 220uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, 220Uf, 35Vdc, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic - 34AH0628 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 35Vdc, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
34AH0628
Cap, 220Uf, 35Vdc, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic 34AH0628
CAP, 220UF, 35VDC, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

CAP, 220UF, 35VDC, ALU ELEC, HYBRID, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEHZA1V221V 34AH0628
Product Name Capacitors Cap, 220Uf, 35Vdc, Alu Elec, Hybrid, Smd Rohs Compliant Panasonic
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 103MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-050522500271FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details