Panasonic Capacitors EEHZA1K220V

Description
80V ㊣20% 22uF SMD,D8xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet
Description
80V ㊣20% 22uF SMD,D8xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEHZA1K220V - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZA1K220V
Capacitors EEHZA1K220V
80V ㊣20% 22uF SMD,D8xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

80V ㊣20% 22uF SMD,D8xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, 22Uf, 80V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC5643 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 80V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC5643
Cap, 22Uf, 80V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC5643
CAP, 22UF, 80V, ALU ELEC, HYBRID, SMD; Capacitance:22µF; Voltage Rating:80V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:10000 hours @ 105°C; RoHS Compliant: Yes

CAP, 22UF, 80V, ALU ELEC, HYBRID, SMD; Capacitance:22µF; Voltage Rating:80V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:10000 hours @ 105°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEHZA1K220V 72AC5643
Product Name Capacitors Cap, 22Uf, 80V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Chip Capacitor
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 2002-103MPW400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers