Panasonic Polymer Capacitors EEHZA1H680P

Description
Panasonic EEHZA1H680P Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEHZA1H680P Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7581278 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581278
Polymer Capacitors 7581278
Panasonic EEHZA1H680P Polymer Capacitor

Panasonic EEHZA1H680P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7581278P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581278P
Polymer Capacitors 7581278P
Panasonic EEHZA1H680P Polymer Capacitor

Panasonic EEHZA1H680P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1035172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1035172
Polymer Capacitors 1035172
Panasonic EEHZA1H680P Polymer Capacitor

Panasonic EEHZA1H680P Polymer Capacitor

Supplier's Site
Cap, 68Μf, 50V, 20%, Radial; Capacitance Panasonic - 62W7363 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 50V, 20%, Radial; Capacitance Panasonic
62W7363
Cap, 68Μf, 50V, 20%, Radial; Capacitance Panasonic 62W7363
CAP, 68µF, 50V, 20%, RADIAL; Capacitance:68µF; Voltage Rating:50V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

CAP, 68µF, 50V, 20%, RADIAL; Capacitance:68µF; Voltage Rating:50V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEHZA1H680P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZA1H680P
Capacitors EEHZA1H680P
㊣20% 50V 68uF SMD,D8xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

㊣20% 50V 68uF SMD,D8xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7581278 7581278P 62W7363 EEHZA1H680P
Product Name Polymer Capacitors Polymer Capacitors Cap, 68Μf, 50V, 20%, Radial; Capacitance Panasonic Capacitors
RoHS Compliant Yes Yes Yes Yes
Features Polarized
Electrostatic Capacitors Hybrid Hybrid
Capacitance Range 68 microF 68 microF
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details