Panasonic Aluminium Capacitors EEHZA1H101V

Description
Hybrid Cap / ZA / 50V / Capacitance: 100
Request a Quote Datasheet
Description
Hybrid Cap / ZA / 50V / Capacitance: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2403823P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403823P
Aluminium Capacitors 2403823P
Hybrid Cap / ZA / 50V / Capacitance: 100

Hybrid Cap / ZA / 50V / Capacitance: 100

Supplier's Site
Aluminium Capacitors - 2403822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403822
Aluminium Capacitors 2403822
Hybrid Cap / ZA / 50V / Capacitance: 100

Hybrid Cap / ZA / 50V / Capacitance: 100

Supplier's Site
Aluminium Capacitors - 2403823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2403823
Aluminium Capacitors 2403823
Hybrid Cap / ZA / 50V / Capacitance: 100

Hybrid Cap / ZA / 50V / Capacitance: 100

Supplier's Site
Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 72AC5642 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
72AC5642
Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 72AC5642
CAP, 100UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:100µF; Voltage Rating:50V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:10000 hours @ 105°C; RoHS Compliant: Yes

CAP, 100UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:100µF; Voltage Rating:50V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:10000 hours @ 105°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - EEHZA1H101V - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZA1H101V
Capacitors EEHZA1H101V
㊣20% 50V 100uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

㊣20% 50V 100uF SMD,D10xL10.5mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 2403823P 72AC5642 EEHZA1H101V
Product Name Aluminium Capacitors Cap, 100Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details