Panasonic Capacitors EEHZA1E560P

Description
25V ㊣20% 56uF SMD,D6.3xL6.1mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet
Description
25V ㊣20% 56uF SMD,D6.3xL6.1mm Hybrid Aluminum Electrolytic Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - EEHZA1E560P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZA1E560P
Capacitors EEHZA1E560P
25V ㊣20% 56uF SMD,D6.3xL6.1mm Hybrid Aluminum Electrolytic Capacitors ROHS

25V ㊣20% 56uF SMD,D6.3xL6.1mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, 56Μf, 25V, 20% Rohs Compliant Panasonic - 47AC4846 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Μf, 25V, 20% Rohs Compliant Panasonic
47AC4846
Cap, 56Μf, 25V, 20% Rohs Compliant Panasonic 47AC4846
CAP, 56µF, 25V, 20% ROHS COMPLIANT: YES

CAP, 56µF, 25V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 56Μf, 25V, 20%, Radial; Capacitance Panasonic - 62W7358 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Μf, 25V, 20%, Radial; Capacitance Panasonic
62W7358
Cap, 56Μf, 25V, 20%, Radial; Capacitance Panasonic 62W7358
CAP, 56µF, 25V, 20%, RADIAL; Capacitance:56µF; Voltage Rating:25V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

CAP, 56µF, 25V, 20%, RADIAL; Capacitance:56µF; Voltage Rating:25V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEHZA1E560P 47AC4846 62W7358
Product Name Capacitors Cap, 56Μf, 25V, 20% Rohs Compliant Panasonic Cap, 56Μf, 25V, 20%, Radial; Capacitance Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Packing Method Tape Reel Tape Reel
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C343T100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1701133 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details