Panasonic Aluminum - Polymer Capacitors - EEHZA1E221P EEHZA1E221P

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036176-EEHZA1E221P Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 25 V Length: 10.2 mm Voltage: 25 V Height - Seated (Max): 10.4902 mm Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: 20 % Leakage Current: 55 µA ESR (Equivalent Series Resistance): 27 mΩ Ripple Current: 2.3 A Height: 10.2 mm Material: Polymer Diameter: 8 mm Dissipation Factor: 14 % Categories: Aluminum - Polymer Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEH-ZC1E221P; 25TRV220M8X10.5; EEE-FK1E221GP; UUX1E221MNL1GS; UCD1E221MNL1GS; EMHB250ADA221MHA0G; HHXB250ARA221MHA0G; 25PEV220M8X10.5; PCV1D221MCL1GS; PCX1C221MCL1GS; PCR1E221MCL1GS; APXK2R5ARA221MF46GEE H-ZA1E221P; EEH-ZA1E221P.; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Lead Pitch: 3.1 mm Lead Diameter: 900 µm Life (Hours): 10000 hours Ripple Current (AC): 2.3 A
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036176-EEHZA1E221P Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 25 V Length: 10.2 mm Voltage: 25 V Height - Seated (Max): 10.4902 mm Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: 20 % Leakage Current: 55 µA ESR (Equivalent Series Resistance): 27 mΩ Ripple Current: 2.3 A Height: 10.2 mm Material: Polymer Diameter: 8 mm Dissipation Factor: 14 % Categories: Aluminum - Polymer Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEH-ZC1E221P; 25TRV220M8X10.5; EEE-FK1E221GP; UUX1E221MNL1GS; UCD1E221MNL1GS; EMHB250ADA221MHA0G; HHXB250ARA221MHA0G; 25PEV220M8X10.5; PCV1D221MCL1GS; PCX1C221MCL1GS; PCR1E221MCL1GS; APXK2R5ARA221MF46GEE H-ZA1E221P; EEH-ZA1E221P.; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Lead Pitch: 3.1 mm Lead Diameter: 900 µm Life (Hours): 10000 hours Ripple Current (AC): 2.3 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEHZA1E221P - 1036176-EEHZA1E221P - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEHZA1E221P
1036176-EEHZA1E221P
Aluminum - Polymer Capacitors - EEHZA1E221P 1036176-EEHZA1E221P
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036176-EEHZA1E221P Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 25 V Length: 10.2 mm Voltage: 25 V Height - Seated (Max): 10.4902 mm Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: 20 % Leakage Current: 55 µA ESR (Equivalent Series Resistance): 27 mΩ Ripple Current: 2.3 A Height: 10.2 mm Material: Polymer Diameter: 8 mm Dissipation Factor: 14 % Categories: Aluminum - Polymer Capacitors Case / Package: Radial Alternative Parts (Cross-Reference): EEH-ZC1E221P; 25TRV220M8X10.5; EEE-FK1E221GP; UUX1E221MNL1GS; UCD1E221MNL1GS; EMHB250ADA221MHA0G; HHXB250ARA221MHA0G; 25PEV220M8X10.5; PCV1D221MCL1GS; PCX1C221MCL1GS; PCR1E221MCL1GS; APXK2R5ARA221MF46GEE H-ZA1E221P; EEH-ZA1E221P.; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: PCB, Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8532220020 Voltage Rating (DC): 25 V REACH SVHC: No SVHC Lead Pitch: 3.1 mm Lead Diameter: 900 µm Life (Hours): 10000 hours Ripple Current (AC): 2.3 A

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036176-EEHZA1E221P
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 25 V
Length: 10.2 mm
Voltage: 25 V
Height - Seated (Max): 10.4902 mm
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: 20 %
Leakage Current: 55 µA
ESR (Equivalent Series Resistance): 27 mΩ
Ripple Current: 2.3 A
Height: 10.2 mm
Material: Polymer
Diameter: 8 mm
Dissipation Factor: 14 %
Categories: Aluminum - Polymer Capacitors
Case / Package: Radial
Alternative Parts (Cross-Reference): EEH-ZC1E221P; 25TRV220M8X10.5; EEE-FK1E221GP; UUX1E221MNL1GS; UCD1E221MNL1GS; EMHB250ADA221MHA0G; HHXB250ARA221MHA0G; 25PEV220M8X10.5; PCV1D221MCL1GS; PCX1C221MCL1GS; PCR1E221MCL1GS; APXK2R5ARA221MF46GEEH-ZA1E221P; EEH-ZA1E221P.;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8532220020
Voltage Rating (DC): 25 V
REACH SVHC: No SVHC
Lead Pitch: 3.1 mm
Lead Diameter: 900 µm
Life (Hours): 10000 hours
Ripple Current (AC): 2.3 A

Buy Now
Singapore, Singapore
Automotive SMD 220uF 0.027 Ohm Capacitor
69-EEHZA1E221P
Automotive SMD 220uF 0.027 Ohm Capacitor 69-EEHZA1E221P
Cap Aluminum Polymer Hybrid 220uF 25VDC 20% (8 X 10.2mm) SMD 0.027 Ohm 2300mA 10000h 105°C Automotive T/R Product overview: EEHZA1E221P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 0.027 Ohm, 2300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 0.027 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEHZA1E221P can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer Hybrid 220uF 25VDC 20% (8 X 10.2mm) SMD 0.027 Ohm 2300mA 10000h 105°C Automotive T/R Product overview: EEHZA1E221P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 0.027 Ohm, 2300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 0.027 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEHZA1E221P can be used for catalog matching and distributor lookup.

Supplier's Site
Polymer Capacitors - 7581244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581244
Polymer Capacitors 7581244
Panasonic EEHZA1E221P Polymer Capacitor

Panasonic EEHZA1E221P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7581244P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7581244P
Polymer Capacitors 7581244P
Panasonic EEHZA1E221P Polymer Capacitor

Panasonic EEHZA1E221P Polymer Capacitor

Supplier's Site
Polymer Capacitors - 1035150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1035150
Polymer Capacitors 1035150
Panasonic EEHZA1E221P Polymer Capacitor

Panasonic EEHZA1E221P Polymer Capacitor

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
EEHZA1E221P
Capacitors >> Solid Capacitors EEHZA1E221P
25V 220uF Hybrid ±20% 27mΩ 345mA@100Hz SMD,D8xL10.2mm Solid Capacitors ROHS

25V 220uF Hybrid ±20% 27mΩ 345mA@100Hz SMD,D8xL10.2mm Solid Capacitors ROHS

Supplier's Site Datasheet
Capacitors - EEHZA1E221P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEHZA1E221P
Capacitors EEHZA1E221P
25V ㊣20% 220uF SMD,D8xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

25V ㊣20% 220uF SMD,D8xL10.2mm Hybrid Aluminum Electrolytic Capacitors ROHS

Supplier's Site
Cap, 220Μf, 25V, 20%, Radial; Capacitance Panasonic - 62W7355 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 25V, 20%, Radial; Capacitance Panasonic
62W7355
Cap, 220Μf, 25V, 20%, Radial; Capacitance Panasonic 62W7355
CAP, 220µF, 25V, 20%, RADIAL; Capacitance:220µF; Voltage Rating:25V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

CAP, 220µF, 25V, 20%, RADIAL; Capacitance:220µF; Voltage Rating:25V; Product Range:ZA Series; Capacitance Tolerance:± 20%; AE Capacitor Case:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:10000 hours @ 105°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Alu Elec Cap, Aec-Q200, 220Uf, 25V; Capacitance Panasonic - 17AC6841 - Newark, An Avnet Company
Chicago, IL, United States
Alu Elec Cap, Aec-Q200, 220Uf, 25V; Capacitance Panasonic
17AC6841
Alu Elec Cap, Aec-Q200, 220Uf, 25V; Capacitance Panasonic 17AC6841
ALU ELEC CAP, AEC-Q200, 220UF, 25V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:8mm RoHS Compliant: Yes

ALU ELEC CAP, AEC-Q200, 220UF, 25V; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1036176-EEHZA1E221P 69-EEHZA1E221P 7581244 7581244P EEHZA1E221P EEHZA1E221P 62W7355 17AC6841
Product Name Aluminum - Polymer Capacitors - EEHZA1E221P Automotive SMD 220uF 0.027 Ohm Capacitor Polymer Capacitors Polymer Capacitors Capacitors >> Solid Capacitors Capacitors Cap, 220Μf, 25V, 20%, Radial; Capacitance Panasonic Alu Elec Cap, Aec-Q200, 220Uf, 25V; Capacitance Panasonic
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 2.20E8 microF 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers