Panasonic Aluminium Capacitors EEHAZF1H560B

Description
Hybrid A-ZF 50V 56uF 150°C 1000h 8x9.5 r
Request a Quote Datasheet
Description
Hybrid A-ZF 50V 56uF 150°C 1000h 8x9.5 r
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2105717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2105717
Aluminium Capacitors 2105717
Hybrid A-ZF 50V 56uF 150°C 1000h 8x9.5 r

Hybrid A-ZF 50V 56uF 150°C 1000h 8x9.5 r

Supplier's Site
Aluminium Capacitors - 2105718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2105718
Aluminium Capacitors 2105718
Hybrid A-ZF 50V 56uF 150°C 1000h 8x9.5 r

Hybrid A-ZF 50V 56uF 150°C 1000h 8x9.5 r

Supplier's Site
Aluminium Capacitors - 2105718P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2105718P
Aluminium Capacitors 2105718P
Hybrid A-ZF 50V 56uF 150°C 1000h 8x9.5 r

Hybrid A-ZF 50V 56uF 150°C 1000h 8x9.5 r

Supplier's Site
Cap, 56Uf, 50V, Alu Elec, Hybrid, Radial Rohs Compliant Panasonic - 08AJ4502 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Uf, 50V, Alu Elec, Hybrid, Radial Rohs Compliant Panasonic
08AJ4502
Cap, 56Uf, 50V, Alu Elec, Hybrid, Radial Rohs Compliant Panasonic 08AJ4502
CAP, 56UF, 50V, ALU ELEC, HYBRID, RADIAL ROHS COMPLIANT: YES

CAP, 56UF, 50V, ALU ELEC, HYBRID, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2105717 2105718P 08AJ4502
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 56Uf, 50V, Alu Elec, Hybrid, Radial Rohs Compliant Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N820F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details