Panasonic Capacitors - Aluminum - Polymer Capacitors EEH-ZU1H151P

Description
Win Source Part Number: 1337953-EEH-ZU1H151P Category: Capacitors - Aluminum - Polymer Capacitors Series: ZU Type: Hybrid Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.504" (12.80mm) Standard Package: 400 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 12mOhm Lifetime @ Temp.: 4000 Hrs @ 135°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEH-ZU Ripple Current @ Low Frequency: 690 mA @ 100 Hz Ripple Current @ High Frequency: 4.6 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1337953-EEH-ZU1H151P Category: Capacitors - Aluminum - Polymer Capacitors Series: ZU Type: Hybrid Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.504" (12.80mm) Standard Package: 400 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 12mOhm Lifetime @ Temp.: 4000 Hrs @ 135°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEH-ZU Ripple Current @ Low Frequency: 690 mA @ 100 Hz Ripple Current @ High Frequency: 4.6 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1337953-EEH-ZU1H151P - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1337953-EEH-ZU1H151P
Capacitors - Aluminum - Polymer Capacitors 1337953-EEH-ZU1H151P
Win Source Part Number: 1337953-EEH-ZU1H151P Category: Capacitors - Aluminum - Polymer Capacitors Series: ZU Type: Hybrid Package: Tape & Reel Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.504" (12.80mm) Standard Package: 400 Capacitance: 150 µF Tolerance: ±20% Voltage - Rated: 50 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 12mOhm Lifetime @ Temp.: 4000 Hrs @ 135°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEH-ZU Ripple Current @ Low Frequency: 690 mA @ 100 Hz Ripple Current @ High Frequency: 4.6 A @ 100 kHz

Win Source Part Number: 1337953-EEH-ZU1H151P
Category: Capacitors - Aluminum - Polymer Capacitors
Series: ZU
Type: Hybrid
Package: Tape & Reel
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.504" (12.80mm)
Standard Package: 400
Capacitance: 150 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 12mOhm
Lifetime @ Temp.: 4000 Hrs @ 135°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEH-ZU
Ripple Current @ Low Frequency: 690 mA @ 100 Hz
Ripple Current @ High Frequency: 4.6 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 150UF 50V Capacitor
69-EEH-ZU1H151P
SMD 150UF 50V Capacitor 69-EEH-ZU1H151P
CAP ALUM HYB 150UF 20% 50V SMD Product overview: EEH-ZU1H151P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZU1H151P can be used for catalog matching and distributor lookup.

CAP ALUM HYB 150UF 20% 50V SMD Product overview: EEH-ZU1H151P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150UF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZU1H151P can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum - Polymer Capacitors - EEH-ZU1H151P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZU1H151P
Aluminum - Polymer Capacitors EEH-ZU1H151P
CAP ALUM POLY HYB 150UF 50V SMD

CAP ALUM POLY HYB 150UF 50V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1337953-EEH-ZU1H151P 69-EEH-ZU1H151P EEH-ZU1H151P
Product Name Capacitors - Aluminum - Polymer Capacitors SMD 150UF 50V Capacitor Aluminum - Polymer Capacitors
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C292T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
Aluminium Capacitors - 1713232 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details