CAP, 470UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.011ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 35VDC 470uF 125degC Hybrid Cap AEC-Q200
CAP ALUM POLY 470UF 20% 35V SMD
CAP ALUM HYB 470UF 20% 35V SMD
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 78AC5826 | EEH-ZS1V471P | EEH-ZS1V471P | EEH-ZS1V471P |
| Product Name | Cap, 470Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 35 volts | 35 volts |