Panasonic Aluminum - Polymer Capacitors EEH-ZS1H271UV

Description
CAP ALUM POLY HYB 270UF 50V SMD
Datasheet
Description
CAP ALUM POLY HYB 270UF 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEH-ZS1H271UV - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZS1H271UV
Aluminum - Polymer Capacitors EEH-ZS1H271UV
CAP ALUM POLY HYB 270UF 50V SMD

CAP ALUM POLY HYB 270UF 50V SMD

Supplier's Site Datasheet
Cap, 270Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 50AJ8220 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
50AJ8220
Cap, 270Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 50AJ8220
CAP, 270UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.013ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 270UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.013ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 50AJ8221 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
50AJ8221
Cap, 270Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 50AJ8221
CAP, 270UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.013ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 270UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.013ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEH-ZS1H271UV 50AJ8220
Product Name Aluminum - Polymer Capacitors Cap, 270Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 270 microF 270 microF
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C272U150AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Aluminium Capacitors - 1701122 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details