Panasonic Aluminum - Polymer Capacitors EEH-ZS1H271UP

Description
CAP ALUM POLY HYB 270UF 50V SMD
Datasheet
Description
CAP ALUM POLY HYB 270UF 50V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEH-ZS1H271UP - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZS1H271UP
Aluminum - Polymer Capacitors EEH-ZS1H271UP
CAP ALUM POLY HYB 270UF 50V SMD

CAP ALUM POLY HYB 270UF 50V SMD

Supplier's Site Datasheet
Cap, 270Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 50AJ8000 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
50AJ8000
Cap, 270Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 50AJ8000
CAP, 270UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; AE Capacitor Case:Radial Can - SMD; ESR:0.013ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 270UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; AE Capacitor Case:Radial Can - SMD; ESR:0.013ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site
Cap, 270Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 50AJ7980 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
50AJ7980
Cap, 270Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 50AJ7980
CAP, 270UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.013ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 270UF, 50V, ALU ELEC, HYBRID, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.013ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEH-ZS1H271UP 50AJ8000 50AJ7980
Product Name Aluminum - Polymer Capacitors Cap, 270Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic Cap, 270Uf, 50V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 1572-106SML035MD4Q5TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers