CAP, 1000UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.011ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
CAP, 1000UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.011ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
CAP ALUM POLY HYB 1000UF 25V SMD
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 50AJ8217 | EEH-ZS1E102UV |
| Product Name | Cap, 1000Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) |