Panasonic Capacitors - Aluminum - Polymer Capacitors EEH-ZK1V221UP

Description
CAP ALUM HYB 220UF 20% 35V SMD
Datasheet
Description
CAP ALUM HYB 220UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - EEH-ZK1V221UP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZK1V221UP
Capacitors - Aluminum - Polymer Capacitors EEH-ZK1V221UP
CAP ALUM HYB 220UF 20% 35V SMD

CAP ALUM HYB 220UF 20% 35V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEH-ZK1V221UP - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZK1V221UP
Aluminum - Polymer Capacitors EEH-ZK1V221UP
CAP ALUM POLY HYB 220UF 35V SMD

CAP ALUM POLY HYB 220UF 35V SMD

Supplier's Site Datasheet
Cap, 220Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 41AH8144 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
41AH8144
Cap, 220Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 41AH8144
CAP, 220UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, 220UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic - 41AH8145 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
41AH8145
Cap, 220Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic 41AH8145
CAP, 220UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:8mm RoHS Compliant: Yes

CAP, 220UF, 35V, ALU ELEC, HYBRID, SMD; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEH-ZK1V221UP EEH-ZK1V221UP 41AH8144
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, 220Uf, 35V, Alu Elec, Hybrid, Smd; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers